SOT 323 5LDS
SOT 323 5LDS
SOT 323 5LDS
1.3MHz 5V zero-drift single OpAmp ZZ TOP
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-TSZ151IYCTDKR-ND | 151648P |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps |
| Features | Rail-Rail-Out | |
| Source Current (IS) | 0.2100 milliamps | |
| Slew Rate | 0.8000 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |