STMicroelectronics, Inc. Integrated Circuits (ICs) - Linear - Comparators TSX393IQ2T

Description
Win Source Part Number: 1101558-TSX393IQ2T Category: Integrated Circuits (ICs)>Linear - Comparators Type: CMOS Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 2 Current - Quiescent (Max): 8µA Voltage - Supply, Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V Voltage - Input Offset (Max): 5mV Current - Input Bias (Max): 10pA CMRR, PSRR (Typ): 85dB CMRR Propagation Delay (Max): 2.5µs Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): NCS2200AMUT1G; NCS2202AMUTBG; TS332IQ2T; TSX3702IQ2T; TS331IQT; NCS2200SQLT1G; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-15388-2,-497-15 388-1,497-15388-1,49 7-15388-2,-497-15388 -6,497-15388-6 Base Product Number: TSX393
Request a Quote Datasheet
Description
Win Source Part Number: 1101558-TSX393IQ2T Category: Integrated Circuits (ICs)>Linear - Comparators Type: CMOS Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 2 Current - Quiescent (Max): 8µA Voltage - Supply, Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V Voltage - Input Offset (Max): 5mV Current - Input Bias (Max): 10pA CMRR, PSRR (Typ): 85dB CMRR Propagation Delay (Max): 2.5µs Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): NCS2200AMUT1G; NCS2202AMUTBG; TS332IQ2T; TSX3702IQ2T; TS331IQT; NCS2200SQLT1G; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-15388-2,-497-15 388-1,497-15388-1,49 7-15388-2,-497-15388 -6,497-15388-6 Base Product Number: TSX393
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1101558-TSX393IQ2T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1101558-TSX393IQ2T
Integrated Circuits (ICs) - Linear - Comparators 1101558-TSX393IQ2T
Win Source Part Number: 1101558-TSX393IQ2T Category: Integrated Circuits (ICs)>Linear - Comparators Type: CMOS Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 2 Current - Quiescent (Max): 8µA Voltage - Supply, Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V Voltage - Input Offset (Max): 5mV Current - Input Bias (Max): 10pA CMRR, PSRR (Typ): 85dB CMRR Propagation Delay (Max): 2.5µs Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): NCS2200AMUT1G; NCS2202AMUTBG; TS332IQ2T; TSX3702IQ2T; TS331IQT; NCS2200SQLT1G; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-15388-2,-497-15 388-1,497-15388-1,49 7-15388-2,-497-15388 -6,497-15388-6 Base Product Number: TSX393

Win Source Part Number: 1101558-TSX393IQ2T
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: CMOS
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 2
Current - Quiescent (Max): 8µA
Voltage - Supply, Single/Dual (±): 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Max): 5mV
Current - Input Bias (Max): 10pA
CMRR, PSRR (Typ): 85dB CMRR
Propagation Delay (Max): 2.5µs
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): NCS2200AMUT1G; NCS2202AMUTBG; TS332IQ2T; TSX3702IQ2T; TS331IQT; NCS2200SQLT1G;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-15388-2,-497-15388-1,497-15388-1,497-15388-2,-497-15388-6,497-15388-6
Base Product Number: TSX393

Buy Now Datasheet
Dual 5uA 16V Linear Comparator IC - 692-TSX393IQ2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5uA 16V Linear Comparator IC
692-TSX393IQ2T
Dual 5uA 16V Linear Comparator IC 692-TSX393IQ2T
Micropower (5uA) 16V CMOS dual comparator, open drain output Product overview: TSX393IQ2T from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5uA, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5uA, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSX393IQ2T can be used for catalog matching and distributor lookup.

Micropower (5uA) 16V CMOS dual comparator, open drain output Product overview: TSX393IQ2T from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5uA, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5uA, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSX393IQ2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparator, Dfn-8, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 47AK7081 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, Dfn-8, -40 To 125Deg C Rohs Compliant Stmicroelectronics
47AK7081
Comparator, Dfn-8, -40 To 125Deg C Rohs Compliant Stmicroelectronics 47AK7081
COMPARATOR, DFN-8, -40 TO 125DEG C ROHS COMPLIANT: YES

COMPARATOR, DFN-8, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Linear - Comparators - TSX393IQ2T - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TSX393IQ2T
Linear - Comparators TSX393IQ2T
IC COMP MICROPWR 16V DUAL 8DFN

IC COMP MICROPWR 16V DUAL 8DFN

Supplier's Site Datasheet
Comparators - TSX393IQ2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TSX393IQ2T
Comparators TSX393IQ2T
Comparator CMOS Open Drain 8-DFN (2x2)

Comparator CMOS Open Drain 8-DFN (2x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1101558-TSX393IQ2T 692-TSX393IQ2T 47AK7081 TSX393IQ2T TSX393IQ2T
Product Name Integrated Circuits (ICs) - Linear - Comparators Dual 5uA 16V Linear Comparator IC Comparator, Dfn-8, -40 To 125Deg C Rohs Compliant Stmicroelectronics Linear - Comparators Comparators
Features Single-Supply
VOS 5 millivolts 5 millivolts
CMRR 85 dB 85 dB 85 dB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data