STMicroelectronics, Inc. Comparators TSX393IDT

Description
Comparator CMOS Open Drain 8-SOIC
Request a Quote Datasheet
Description
Comparator CMOS Open Drain 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-16707-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-16707-6-ND
Comparators 497-16707-6-ND
Comparator CMOS Open Drain 8-SOIC

Comparator CMOS Open Drain 8-SOIC

Buy Now Datasheet
Comparators - 497-16707-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-16707-1-ND
Comparators 497-16707-1-ND
Comparator CMOS Open Drain 8-SOIC

Comparator CMOS Open Drain 8-SOIC

Buy Now Datasheet
Comparators - 497-16707-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-16707-2-ND
Comparators 497-16707-2-ND
Comparator CMOS Open Drain 8-SOIC

Comparator CMOS Open Drain 8-SOIC

Buy Now Datasheet
Linear - Linear - Comparators - TSX393IDT - TSX393IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TSX393IDT
TSX393IDT
Linear - Linear - Comparators - TSX393IDT TSX393IDT
Manufacturer: STMicroelectronics Win Source Part Number: 901519-TSX393IDT Operating Temperature Range: -40°C ~ 125°C Features: Comparator CMOS Open Drain 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TSX393 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16707-2, 497-16707-1, 497-16707-6

Manufacturer: STMicroelectronics
Win Source Part Number: 901519-TSX393IDT
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator CMOS Open Drain 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSX393
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16707-2, 497-16707-1, 497-16707-6

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TSX393IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TSX393IDT
Integrated Circuits (ICs) - Linear - Comparators TSX393IDT
IC COMPARATOR 2 CMOS 8SOIC

IC COMPARATOR 2 CMOS 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-16707-6-ND TSX393IDT TSX393IDT
Product Name Comparators Linear - Linear - Comparators - TSX393IDT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - DM8160N - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; PDIP; Other; PDIP
Logic Family TTL
View Details
2 suppliers
Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details