STMicroelectronics, Inc. Linear - Linear - Comparators - TSX3704IQ4T TSX3704IQ4T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 901518-TSX3704IQ4T Operating Temperature Range: -40°C ~ 125°C Features: Comparator CMOS Push-Pull 16-QFN (3x3) Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TSX3704 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TSX3704IQ4T-ND, 497-19424-1, 497-19424-2, 497-19424-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 901518-TSX3704IQ4T Operating Temperature Range: -40°C ~ 125°C Features: Comparator CMOS Push-Pull 16-QFN (3x3) Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TSX3704 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TSX3704IQ4T-ND, 497-19424-1, 497-19424-2, 497-19424-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TSX3704IQ4T - TSX3704IQ4T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TSX3704IQ4T
TSX3704IQ4T
Linear - Linear - Comparators - TSX3704IQ4T TSX3704IQ4T
Manufacturer: STMicroelectronics Win Source Part Number: 901518-TSX3704IQ4T Operating Temperature Range: -40°C ~ 125°C Features: Comparator CMOS Push-Pull 16-QFN (3x3) Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TSX3704 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TSX3704IQ4T-ND, 497-19424-1, 497-19424-2, 497-19424-6

Manufacturer: STMicroelectronics
Win Source Part Number: 901518-TSX3704IQ4T
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator CMOS Push-Pull 16-QFN (3x3)
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSX3704
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TSX3704IQ4T-ND, 497-19424-1, 497-19424-2, 497-19424-6

Buy Now Datasheet
Comparators - 497-19424-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-19424-1-ND
Comparators 497-19424-1-ND
Comparator CMOS Push-Pull 16-QFN (3x3)

Comparator CMOS Push-Pull 16-QFN (3x3)

Buy Now Datasheet
Comparators - 497-19424-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-19424-2-ND
Comparators 497-19424-2-ND
Comparator CMOS Push-Pull 16-QFN (3x3)

Comparator CMOS Push-Pull 16-QFN (3x3)

Buy Now Datasheet
Comparators - 497-19424-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-19424-6-ND
Comparators 497-19424-6-ND
Comparator CMOS Push-Pull 16-QFN (3x3)

Comparator CMOS Push-Pull 16-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TSX3704IQ4T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TSX3704IQ4T
Integrated Circuits (ICs) - Linear - Comparators TSX3704IQ4T
IC COMPARATOR 4 CMOS 16QFN

IC COMPARATOR 4 CMOS 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TSX3704IQ4T 497-19424-1-ND TSX3704IQ4T
Product Name Linear - Linear - Comparators - TSX3704IQ4T Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85PW,112-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
Integrated Circuits (ICs) - Linear - Comparators - LM2901MX/ELLI956 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details
Comparators - MCP65R46T-1202E/CHYTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers