Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) -Linear -Amplifiers I-nstrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) \Cut Tape (CT)
Amplifier Type: General Purpose
Slew Rate: 30V/µs
Gain Bandwidth Product: 50 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 200 µV
Current - Supply: 5.5mA
Current - Output / Channel: 70 mA
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
HIGH BANDWIDTH (50MHZ) LOW OFFSE Product overview: TSV791IYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV791IYLT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
HIGH BANDWIDTH (50MHZ) LOW OFFSE
HIGH BANDWIDTH (50MHZ) LOW OFFSE
HIGH BANDWIDTH (50MHZ) LOW OFFSE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-TSV791IYLTDKR-ND | 687-TSV791IYLT | TSV791IYLT | TSV791IYLT | TSV791IYLT | TSV791IYLT | |
| Product Name | Integrated Circuits (ICs) -Linear -Amplifiers I-nstrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 50MHZ Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 5.5 milliamps | 5.5 milliamps | 5.5 milliamps | 5.5 milliamps | |||
| VOS | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||
| IBIAS | 2.00E-6 µA | 2.00E-6 µA | 2.00E-6 µA | ||||
| GBW | 50 MHz | 50 MHz | 50 MHz | ||||
| Slew Rate | 30 V/µs | 30 V/µs | 30 V/µs | 30 V/µs | 30 V/µs | 3.00E-5 V/µs |