HIGH BANDWIDTH (30MHZ) LOW OFFSE Product overview: TSV782IQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 30MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV782IQ2T can be used for catalog matching and distributor lookup.
IC OP AMP 2CH 8-DFN
IC OP AMP 2CH 8-DFN
IC OP AMP 2CH 8-DFN
Win Source Part Number: 1350121-TSV782IQ2T
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 20V/µs
Gain Bandwidth Product: 30 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 50 µV
Current - Supply: 3.3mA
Current - Output / Channel: 70 mA
Mounting Type: Surface Mount
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Voltage - Supply Span (Min): 2 V
Voltage - Supply Span (Max): 5.5 V
TSV782IQ2T - 5V high speed low noise dual op amp
HIGH BANDWIDTH (30MHZ) LOW OFFSE
HIGH BANDWIDTH (30MHZ) LOW OFFSE
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
OPAMP, 30 MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-TSV782IQ2T | 497-TSV782IQ2TCT-ND | 1350121-TSV782IQ2T | TSV782IQ2T | 2614707P | TSV782IQ2T | TSV782IQ2T | TSV782IQ2T | 62AK1950 |
| Product Name | 30MHZ Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Programmable Gain Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Opamp, 30 Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 volts | 2 volts | ||||||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | 20 V/µs | |||
| Bandwidth | 30 MHz | 30 MHz | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |