IC OP AMP 2CH 8-MINISO
IC OP AMP 2CH 8-MINISO
IC OP AMP 2CH 8-MINISO
HIGH BANDWIDTH (20MHZ) LOW OFFSE
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-TSV772IYSTDKR-ND | 2484916 | TSV772IYST | TSV772IYST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | ||
| Slew Rate | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SOP | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |