Win Source Part Number: 1357569-TSV7722IST
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MiniSO
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 1.7mA (x2 Channels)
Current - Output / Channel: 70 mA
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 11V/µs
Gain Bandwidth Product: 22 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 50 µV
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP GP 2 CIRCUIT 8MINISO Product overview: TSV7722IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV7722IST can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
TSV7722 - Amplifiers and Comparators-AMPLI
IC OPAMP GP 2 CIRCUIT 8MINISO
IC OPAMP GP 2 CIRCUIT 8MINISO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
AMPLIFIER, 2CH, 22MHZ, 11V/US, MINISOIC8 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1357569-TSV7722IST | 687-TSV7722IST | 497-TSV7722ISTTR-ND | TSV7722IST | TSV7722IST | TSV7722IST | TSV7722IST | 32AJ9015 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Amplifier, 2Ch, 22Mhz, 11V/us, Minisoic8 Rohs Compliant Stmicroelectronics | |
| Source Current (IS) | 1.7 milliamps | 1.7 milliamps | 1.7 milliamps | 1.7 milliamps | ||||
| VOS | 0.0500 millivolts | 0.0500 millivolts | ||||||
| IBIAS | 2.00E-6 µA | 2.00E-6 µA | ||||||
| GBW | 22 MHz | 22 MHz | ||||||
| Slew Rate | 11 V/µs | 11 V/µs | 11 V/µs | 1.10E-5 V/µs | 11 V/µs |