General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Win Source Part Number: 1357541-TSV7721IYLT
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 1.7mA
Current - Output / Channel: 70 mA
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 11V/µs
Gain Bandwidth Product: 22 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 50 µV
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
TSV7721 - Amplifiers and Comparators-AMPLI
HIGH BANDWIDTH (22MHZ) LOW OFFSE Product overview: TSV7721IYLT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV7721IYLT can be used for catalog matching and distributor lookup.
HIGH BANDWIDTH (22MHZ) LOW OFFSE
Single 2pA 22MHz SOT-23-5 Operational Amplifier ROHS
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
OPAMP, 22 MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 497-TSV7721IYLTCT-ND | 1357541-TSV7721IYLT | TSV7721IYLT | 687-TSV7721IYLT | TSV7721IYLT | TSV7721IYLT | TSV7721IYLT | 58AK1318 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 22MHZ Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Opamp, 22 Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 1.7 milliamps | 1.7 milliamps | 1.7 milliamps | |||||
| Slew Rate | 11 V/µs | 11 V/µs | 11 V/µs | 1.10E-5 V/µs | 11 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; SC-74A, SOT-753 | SC-74A, SOT-753 | SOT; SOT23; SOT-23-5 | Tape & Reel (TR) | Surface Mount | SOT; SOT23 | SOT; SC-74A, SOT-753 |