Dual Micropower Op Amp, 2.4MHz, RRIO, 5.5V, SOT-23 Product overview: TSV6392ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.4MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.4MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV6392ILT can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8
Manufacturer: STMicroelectronics
Win Source Part Number: 1114818-TSV6392ILT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 60μA
Channel Output Current: 72mA
Gain Bandwidth Product (GBP): 2.4MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC CMOS 2 CIRCUIT SOT23-8
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8
IC CMOS 2 CIRCUIT SOT23-8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSV6392ILT | 497-11450-2-ND | 1114818-TSV6392ILT | TSV6392ILT | TSV6392ILT | TSV6392ILT |
| Product Name | Dual 2.4MHz 5.5V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV6392ILT | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT-23 | SOT; SOT-23-8 | SOT; SOT23; SOT-23-8 | Surface Mount | SOT; SOT23; SOT-23-8 | |
| Number of Pins | 8 | |||||
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.0500 milliamps | 0.0600 milliamps | 0.0500 milliamps | 0.0500 milliamps |