Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976583-TSV6392AILT
Packaging: Tape & Reel (TR)
Length: 3 mm
Number of Circuits: 2
Mounting: SMD (SMT)
Number of Elements: 2
Height: 1.3 mm
Bandwidth: 2.4 MHz
Slew Rate: 1.1 V/µs
Gain Bandwidth Product: 2.4 MHz
Number of Channels: 2
Number of Pins: 8
Output Current: 72 mA
Common Mode Rejection Ratio: 60 dB
Input Bias Current: 1 pA
Width: 1.75 mm
Number of Amplifiers: 2
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOT-23
Operating Supply Current: 60 µA
Output Current per Channel: 72 mA
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.5 V
Nominal Supply Current: 60 µA
Voltage Gain: 98 dB
Input Offset Voltage (Vos): 800 µV
Dual Micropower Op Amp, 2.4MHz, RRIO, 5.5V, SOT-23 Product overview: TSV6392AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.4MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.4MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV6392AILT can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8
IC CMOS 2 CIRCUIT SOT23-8
IC CMOS 2 CIRCUIT SOT23-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 976583-TSV6392AILT | 687-TSV6392AILT | 497-11447-2-ND | TSV6392AILT | TSV6392AILT | TSV6392AILT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV6392AILT | Dual 2.4MHz 5.5V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Source Current (IS) | 0.0600 milliamps | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | ||
| VOS | 0.8000 millivolts | 0.8000 millivolts | ||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||
| GBW | 2.4 MHz | 2.4 MHz |