Manufacturer: STMicroelectronics
Win Source Part Number: 213570-TSV622AILT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.19 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 29μA
Channel Output Current: 74mA
Gain Bandwidth Product (GBP): 420kHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Rail-to-rail input/output 5V CMOS Op-Amps, micro-power (29uA), GBP=420kHz, small offset, dual Product overview: TSV622AILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 29uA, 420kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5V, 29uA, 420kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV622AILT can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT SOT23-8
IC CMOS 2 CIRCUIT SOT23-8
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 213570-TSV622AILT | 687-TSV622AILT | TSV622AILT | TSV622AILT | TSV622AILT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV622AILT | Dual 5V 29uA 420kHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 volts | ||
| Source Current (IS) | 0.0290 milliamps | 0.0290 milliamps | 0.0290 milliamps | ||
| VOS | 0.8000 millivolts | 0.8000 millivolts | |||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | |||
| GBW | 0.4200 MHz | 0.4200 MHz |