The TSV612AID is a CMOS operational amplifier designed for low power consumption and rail-to-rail input/output operation. It operates within a supply voltage range of 1.5 to 5.5 V and typically consumes only 10 µA at 5 V. The amplifier features a gain bandwidth product of 120 kHz and is unity gain stable, making it suitable for various applications including battery-powered devices, signal conditioning, and active filtering. With a low input offset voltage of 800 µV maximum and an ultra-low input bias current of 1 pA typical, the TSV612AID is well-suited for precision applications. It operates effectively across a temperature range of -40 to 85 °C, ensuring reliability in diverse environmental conditions. The device is available in an 8-SOIC package, facilitating integration into compact designs.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TSV612AID-ND | TSV612AID | TSV612AID | TSV612AID |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 0.0105 milliamps | 0.0105 milliamps | 0.0105 milliamps | |
| Slew Rate | 0.0400 V/µs | 0.0400 V/µs | 4.00E-8 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |