CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Manufacturer: STMicroelectronics
Win Source Part Number: 1114807-TSV522AIQ2T
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 0.89 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 45μA
Channel Output Current: 55mA
Gain Bandwidth Product (GBP): 1.15MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Dual Op Amp, 1.15MHz, Rail-to-Rail, 5.5V, 8-Pin DFN EP SMT Product overview: TSV522AIQ2T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.15MHz, 5.5V, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.15MHz, 5.5V, DFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV522AIQ2T can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
IC CMOS 2 CIRCUIT 8DFN
IC CMOS 2 CIRCUIT 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-13236-1-ND | 1114807-TSV522AIQ2T | 687-TSV522AIQ2T | TSV522AIQ2T | TSV522AIQ2T | TSV522AIQ2T |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV522AIQ2T | Dual 1.15MHz 5.5V DFN Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.0450 milliamps | 0.0450 milliamps | 0.0450 milliamps | 0.0450 milliamps | ||
| Slew Rate | 0.8900 V/µs | 0.8900 V/µs | 0.8900 V/µs | 8.90E-7 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 8-UFDFN Exposed Pad | 8-DFN (2x2) | DFN EP | 8-UFDFN Exposed Pad | Surface Mount |