STMicroelectronics, Inc. PMIC - PMIC - Supervisors - TSM112CDT TSM112CDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054425-TSM112CDT Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Number of Voltages Monitored: 3 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4V, 6.1V, 14.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SO Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054425-TSM112CDT Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Number of Voltages Monitored: 3 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4V, 6.1V, 14.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SO Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - TSM112CDT - 054425-TSM112CDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TSM112CDT
054425-TSM112CDT
PMIC - PMIC - Supervisors - TSM112CDT 054425-TSM112CDT
Manufacturer: STMicroelectronics Win Source Part Number: 054425-TSM112CDT Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Number of Voltages Monitored: 3 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4V, 6.1V, 14.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SO Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054425-TSM112CDT
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Number of Voltages Monitored: 3
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 4V, 6.1V, 14.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SO
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-TSM112CDT
Voltage Supervisor IC 691-TSM112CDT
IC SUPERVISOR 3 CHANNEL 14SO Product overview: TSM112CDT from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TSM112CDT can be used for catalog matching and distributor lookup.

IC SUPERVISOR 3 CHANNEL 14SO Product overview: TSM112CDT from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TSM112CDT can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - TSM112CDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TSM112CDT
Supervisors TSM112CDT
Supervisor 3 Channel 14-SO

Supervisor 3 Channel 14-SO

Buy Now Datasheet
PMIC - Supervisors - TSM112CDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TSM112CDT
PMIC - Supervisors TSM112CDT
IC SUPERVISOR 3 CHANNEL 14SO

IC SUPERVISOR 3 CHANNEL 14SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 054425-TSM112CDT 691-TSM112CDT TSM112CDT TSM112CDT
Product Name PMIC - PMIC - Supervisors - TSM112CDT Voltage Supervisor IC Supervisors PMIC - Supervisors
Number of Supplies 3; 3 3 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901284 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details