3-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO14, MICRO, PLASTIC, SO-14 Product overview: TSM112CD from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TSM112CD can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 136519-TSM112CD
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Number of Voltages Monitored: 3
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 4V, 6.1V, 14.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SO
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 3 CHANNEL 14SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TSM112CD | 136519-TSM112CD | TSM112CD | TSM112CD |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - TSM112CD | Supervisors | PMIC - Supervisors |
| Number of Supplies | 3 | 3; 3 | 3; 3 |