STMicroelectronics OEM Parts - OEM Parts (T - Z) - TSM1121IDT TSM1121IDT

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101438-TSM1121IDT Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 14 Watchdog Timer: No Categories: OEM Parts(T-Z) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Max Power Dissipation: 700 mW Max Supply Voltage: 24 V Min Supply Voltage: 4.5 V Max Supply Current: 5 mA
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101438-TSM1121IDT Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 14 Watchdog Timer: No Categories: OEM Parts(T-Z) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Max Power Dissipation: 700 mW Max Supply Voltage: 24 V Min Supply Voltage: 4.5 V Max Supply Current: 5 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TSM1121IDT - 1101438-TSM1121IDT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TSM1121IDT
1101438-TSM1121IDT
OEM Parts - OEM Parts (T - Z) - TSM1121IDT 1101438-TSM1121IDT
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101438-TSM1121IDT Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 14 Watchdog Timer: No Categories: OEM Parts(T-Z) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Max Power Dissipation: 700 mW Max Supply Voltage: 24 V Min Supply Voltage: 4.5 V Max Supply Current: 5 mA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101438-TSM1121IDT
Packaging: Tape & Reel
Mounting: SMD (SMT)
Number of Pins: 14
Watchdog Timer: No
Categories: OEM Parts(T-Z)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Max Power Dissipation: 700 mW
Max Supply Voltage: 24 V
Min Supply Voltage: 4.5 V
Max Supply Current: 5 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1101438-TSM1121IDT
Product Name OEM Parts - OEM Parts (T - Z) - TSM1121IDT
Unlock Full Specs
to access all available technical data