Manufacturer: STMicroelectronics
Win Source Part Number: 054170-TSM111CN
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: Through Hole
Number of Voltages Monitored: 3
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 4V, 6.1V, 14.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
1-CHANNEL POWER SUPPLY SUPPORT CKT, PDIP20, PLASTIC, DIP-20 Product overview: TSM111CN from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, DIP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TSM111CN can be used for catalog matching and distributor lookup.
IC SUPERVISOR 3 CHANNEL 20DIP
IC SUPERVISOR 3 CHANNEL 20DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 054170-TSM111CN | 691-TSM111CN | 497-2334-5-ND | TSM111CN | TSM111CN | TSM111CN |
| Product Name | PMIC - PMIC - Supervisors - TSM111CN | DIP Voltage Supervisor IC | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 3; 3 | 3 | 3; 3 | |||
| Output Options | Inverting | |||||
| Type | DIP; 20-DIP | PDIP | DIP; "20-DIP (0.300"", 7.62mm)" | DIP; 20-DIP (0.300\", 7.62mm) | ||
| Threshold | 4 volts | 4 to 14.2 volts | 4 to 14.2 volts | 4 to 14.2 volts |