Manufacturer: STMicroelectronics
Win Source Part Number: 048334-TSM111CDT
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Number of Voltages Monitored: 3
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 4V, 6.1V, 14.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SO
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
3-Ch Multi-Voltage Supervisor IC, 3.8V-15V, 36V Max, SO Package Product overview: TSM111CDT from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 15V, 36V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.8V, 15V, 36V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TSM111CDT can be used for catalog matching and distributor lookup.
IC SUPERVISOR 3 CHANNEL 20SO
IC SUPERVISOR 3 CHANNEL 20SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 048334-TSM111CDT | 691-TSM111CDT | 497-5451-2-ND | TSM111CDT | TSM111CDT | TSM111CDT |
| Product Name | PMIC - PMIC - Supervisors - TSM111CDT | 3.8V 15V 36V Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 3; 3 | 3 | 3; 3 | |||
| Output Options | Inverting | |||||
| Type | 20-SO | SO | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Threshold | 4 volts | 4 to 14.2 volts | 4 to 14.2 volts | 4 to 14.2 volts |