1-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO20, MICRO, PLASTIC, SOP-20 Product overview: TSM111CD from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TSM111CD can be used for catalog matching and distributor lookup.
IC SUPERVISOR 3 CHANNEL 20SO
IC SUPERVISOR 3 CHANNEL 20SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TSM111CD-ND | 691-TSM111CD | TSM111CD | TSM111CD | TSM111CD |
| Product Name | Supervisors | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Type | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SO | SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Threshold | 4 to 14.2 volts | 4 to 14.2 volts | 4 to 14.2 volts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |