The TSM109AID is a dual comparator and shunt voltage reference IC in an SO-8 package, with a 4.9 mm x 3.9 mm footprint. It operates from a single 2 V to 36 V supply, drawing 1.1 mA total supply current independently of supply voltage. Each comparator features a low input offset voltage of ±1 mV typ, input bias current of 25 nA typ, and an input common-mode range that includes ground. The built-in voltage reference provides a fixed 2.5 V output with ±0.4% precision, supporting sink currents from 1 to 100 mA. The device operates over a -40°C to +105°C temperature range and includes ESD protection rated at 1.5 kV.
Dual Comparator & Voltage Reference IC, SO, 1V-36V Supply Product overview: TSM109AID from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1V, 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Dual, 1V, 36V, Precision Voltage Reference IC, Linear Comparators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TSM109AID can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 692-TSM109AID |
| Product Name | Dual 1V 36V Precision Voltage Reference IC |
| Package Type | Other; SO |