Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SO
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SO
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 035351-TSM108IDT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz
Control Features: Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Family Name: TSM108
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-SO
Purpose: Step-Down
Supply Voltage - Operating: 9 V to 32 V
Alternative Parts (Cross-Reference): TSM108IDTH; TSM108ID;
Introduction Date: February 18, 1998
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 14SOIC
IC REG CTRLR BUCK 14SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SO
Switching Controllers Voltage/Current Cont
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-2333-6-ND | 035351-TSM108IDT | TSM108IDT | TSM108IDT | TSM108IDT | TSM108IDT |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TSM108IDT | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; 14-SO | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| fsw | 100 kHz | 100 kHz | 100 kHz | 100 kHz | 100 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |