Manufacturer: STMicroelectronics
Win Source Part Number: 1274779-TSM108ID
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Frequency Control
Supply Voltage: 9V ~ 32V
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-SOIC
Duty Cycle (Maximum): 95%
Alternative Parts (Cross-Reference): TSM108IDT; TSM108IDTH; TSM108ID;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: TSM108
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Switching Frequency: 100kHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SO
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SO
IC REG CTRLR BUCK 14SOIC
Switching Controllers Voltage/Current Cont
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1274779-TSM108ID | 497-3073-5-ND | TSM108ID | TSM108ID | TSM108ID |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TSM108ID | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SOIC; Other; 14-SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Enable, Frequency Control | Enable, Frequency Control | |||
| fsw | 100 kHz | 100 kHz | 100 kHz | 100 kHz |