STMicroelectronics, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM106IDT TSM106IDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 937727-TSM106IDT Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Amplifier 2 Circuit - 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: TSM106 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 937727-TSM106IDT Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Amplifier 2 Circuit - 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: TSM106 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM106IDT - 937727-TSM106IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM106IDT
937727-TSM106IDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM106IDT 937727-TSM106IDT
Manufacturer: STMicroelectronics Win Source Part Number: 937727-TSM106IDT Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Amplifier 2 Circuit - 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: TSM106 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 937727-TSM106IDT
Operating Temperature Range: -40°C ~ 105°C
Features: General Purpose Amplifier 2 Circuit - 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: TSM106
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Singapore, Singapore
Dual 0.9MHz 16V SOIC Operational Amplifier IC
687-TSM106IDT
Dual 0.9MHz 16V SOIC Operational Amplifier IC 687-TSM106IDT
Dual Op Amp, 0.9MHz BW, 4mV Vos, 16V, SOIC Product overview: TSM106IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.9MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.9MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSM106IDT can be used for catalog matching and distributor lookup.

Dual Op Amp, 0.9MHz BW, 4mV Vos, 16V, SOIC Product overview: TSM106IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.9MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.9MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSM106IDT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM106IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSM106IDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSM106IDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSM106IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSM106IDT
Instrumentation, OP Amps, Buffer Amps TSM106IDT
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSM106IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSM106IDT
Integrated Circuits (ICs) - Linear - Amplifiers TSM106IDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 937727-TSM106IDT 687-TSM106IDT TSM106IDT TSM106IDT TSM106IDT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM106IDT Dual 0.9MHz 16V SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; 8-SOIC Tape and Reel SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Standards RoHS RoHS
Supply Voltage (VS) 16 volts 4 volts
Slew Rate 0.4000 V/µs 0.4000 V/µs 4.00E-7 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2412903 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP
Operating Range Audio Equipment
View Details
Instrumentation, Op Amps, Buffer Amps - ALD1721EPAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.1200 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers