STMicroelectronics Integrated Circuits(ICs) TSM1052

Description
Manufacturer: STMicroelectronics Win Source Part Number: 094494-TSM1052 Category: Integrated Circuits(ICs) Family: PMIC - Battery Management Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -10°C ~ 85°C Package: SOT-23-6 Manufacturer Device Package: SOT-23-6 Standard Package: 1 Catalog: Charge Management Operating Supply Voltage: 1.7 V ~ 18 V Function: Charge Management Battery Chemistry: All Battery Types Alternative Parts (Cross-Reference): BQ24765RUVR; TSM1011AID; TSM1052; ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 094494-TSM1052 Category: Integrated Circuits(ICs) Family: PMIC - Battery Management Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -10°C ~ 85°C Package: SOT-23-6 Manufacturer Device Package: SOT-23-6 Standard Package: 1 Catalog: Charge Management Operating Supply Voltage: 1.7 V ~ 18 V Function: Charge Management Battery Chemistry: All Battery Types Alternative Parts (Cross-Reference): BQ24765RUVR; TSM1011AID; TSM1052; ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 094494-TSM1052 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
094494-TSM1052
Integrated Circuits(ICs) 094494-TSM1052
Manufacturer: STMicroelectronics Win Source Part Number: 094494-TSM1052 Category: Integrated Circuits(ICs) Family: PMIC - Battery Management Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -10°C ~ 85°C Package: SOT-23-6 Manufacturer Device Package: SOT-23-6 Standard Package: 1 Catalog: Charge Management Operating Supply Voltage: 1.7 V ~ 18 V Function: Charge Management Battery Chemistry: All Battery Types Alternative Parts (Cross-Reference): BQ24765RUVR; TSM1011AID; TSM1052; ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 094494-TSM1052
Category: Integrated Circuits(ICs)
Family: PMIC - Battery Management
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -10°C ~ 85°C
Package: SOT-23-6
Manufacturer Device Package: SOT-23-6
Standard Package: 1
Catalog: Charge Management
Operating Supply Voltage: 1.7 V ~ 18 V
Function: Charge Management
Battery Chemistry: All Battery Types
Alternative Parts (Cross-Reference): BQ24765RUVR; TSM1011AID; TSM1052; ;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 094494-TSM1052
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data