Quad Op Amp, 900kHz GBW, 15V Dual Supply, PDIP, Through Hole Product overview: TSM104WAIN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, Through-Hole, 900kHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, Through-Hole, 900kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSM104WAIN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 16-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 804998-TSM104WAIN
Packaging: Tube
Mounting Style: Through Hole
Number of Circuits: 4
Amplifier Type: General Purpose
Slew Rate: 0.3V/μs
Gain Bandwidth Product: 900kHz
Current - Input Bias: 20nA
Voltage - Input Offset: 500μV
Current - Supply: 1.4mA
Current - Output / Channel: 40mA
Voltage - Supply, Single/Dual (±): 3V ~ 32V, ±1.5V ~ 16V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-DIP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Part Number Series: TSM104
IC OPAMP GP 4 CIRCUIT 16DIP
General Purpose Amplifier 4 Circuit 16-DIP
IC OPAMP GP 4 CIRCUIT 16DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSM104WAIN | TSM104WAIN-ND | 804998-TSM104WAIN | TSM104WAIN | TSM104WAIN | TSM104WAIN |
| Product Name | Dual Quad Through-Hole 900kHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104WAIN | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 15 volts | 3 volts | ||||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | 0.3000 V/µs | |
| Bandwidth | 0.9000 MHz | 0.9000 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |