STMicroelectronics, Inc. Quad 0.9MHz SOIC Operational Amplifier IC TSM104ID

Description
Quad Op-Amp, 0.9MHz GBW, 1mV Vos, SOIC, 4 Channels Product overview: TSM104ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 0.9MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 0.9MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSM104ID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Op-Amp, 0.9MHz GBW, 1mV Vos, SOIC, 4 Channels Product overview: TSM104ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 0.9MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 0.9MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSM104ID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 0.9MHz SOIC Operational Amplifier IC - 687-TSM104ID - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 0.9MHz SOIC Operational Amplifier IC
687-TSM104ID
Quad 0.9MHz SOIC Operational Amplifier IC 687-TSM104ID
Quad Op-Amp, 0.9MHz GBW, 1mV Vos, SOIC, 4 Channels Product overview: TSM104ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 0.9MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 0.9MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSM104ID can be used for catalog matching and distributor lookup.

Quad Op-Amp, 0.9MHz GBW, 1mV Vos, SOIC, 4 Channels Product overview: TSM104ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 0.9MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 0.9MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSM104ID can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104ID - 798492-TSM104ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104ID
798492-TSM104ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104ID 798492-TSM104ID
Manufacturer: STMicroelectronics Win Source Part Number: 798492-TSM104ID Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 20nA Voltage - Input Offset: 1mV Part Status: Obsolete(EOL) Family Name: TSM104 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 16-SO Output Current per Channel: 40mA SR - Slew Rate: 0.3 V/μs GBP - Gain Bandwidth Product: 900kHz Dual Supply Voltage (±): 3 V ~ 32 V, ±1.5 V ~ 16 V Alternative Parts (Cross-Reference): TSM104WAIDRE4; TSM104WAIDE4; TSM104WIDE4; TSM104WIDRE4; Introduction Date: February 12, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 798492-TSM104ID
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Part Status: Obsolete(EOL)
Family Name: TSM104
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Package: 16-SO
Output Current per Channel: 40mA
SR - Slew Rate: 0.3 V/μs
GBP - Gain Bandwidth Product: 900kHz
Dual Supply Voltage (±): 3 V ~ 32 V, ±1.5 V ~ 16 V
Alternative Parts (Cross-Reference): TSM104WAIDRE4; TSM104WAIDE4; TSM104WIDE4; TSM104WIDRE4;
Introduction Date: February 12, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TSM104ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSM104ID
Instrumentation, OP Amps, Buffer Amps TSM104ID
General Purpose Amplifier 4 Circuit 16-SO

General Purpose Amplifier 4 Circuit 16-SO

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSM104ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSM104ID
IC OPAMP GP 4 CIRCUIT 16SO

IC OPAMP GP 4 CIRCUIT 16SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSM104ID 798492-TSM104ID TSM104ID TSM104ID
Product Name Quad 0.9MHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104ID Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 15 volts
Slew Rate 0.3000 V/µs 0.3000 V/µs 0.3000 V/µs
Bandwidth 0.9000 MHz 0.9000 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type Rail/Tube SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
Precision Low Power CMOS Operational Amplifier - ALD1732ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.25 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 1923026P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details