Manufacturer: STMicroelectronics
Win Source Part Number: 901327-TSM104AID
Operating Temperature Range: -40°C ~ 105°C
Features: General Purpose Amplifier 4 Circuit - 16-SO
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TSM104
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
General Purpose Amplifier 4 Circuit 16-SO
Quad Op-Amp, 900kHz BW, 500uV Vos, SO-16, 15V Product overview: TSM104AID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 900kHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 900kHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSM104AID can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 16-SO
IC OPAMP GP 4 CIRCUIT 16SO
IC OPAMP GP 4 CIRCUIT 16SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 901327-TSM104AID | TSM104AID-ND | 687-TSM104AID | TSM104AID | TSM104AID | TSM104AID |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSM104AID | Instrumentation, Op Amps, Buffer Amps | Quad 900kHz 15V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | 16-SO | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | |||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | ||
| Supply Voltage (VS) | 15 volts | 3 volts |