STMicroelectronics, Inc. Special Purpose Amplifiers TSM103ID

Description
Amplifier IC Power Management 8-SOIC
Request a Quote Datasheet
Description
Amplifier IC Power Management 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Amplifiers - 497-5445-5-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
497-5445-5-ND
Special Purpose Amplifiers 497-5445-5-ND
Amplifier IC Power Management 8-SOIC

Amplifier IC Power Management 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 0.9MHz Special Purpose Amplifier Ic
771-TSM103ID
Dual 0.9MHz Special Purpose Amplifier Ic 771-TSM103ID
DUAL OP-AMP, 5000uV OFFSET-MAX, 0.9MHz BAND WIDTH, PDSO8, MICRO, PLASTIC, SO-8 Product overview: TSM103ID from STMicroelectronics is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.9MHz. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, 0.9MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TSM103ID can be used for catalog matching and distributor lookup.

DUAL OP-AMP, 5000uV OFFSET-MAX, 0.9MHz BAND WIDTH, PDSO8, MICRO, PLASTIC, SO-8 Product overview: TSM103ID from STMicroelectronics is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.9MHz. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, 0.9MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TSM103ID can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Special Purpose - TSM103ID - 115977-TSM103ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - TSM103ID
115977-TSM103ID
Linear - Linear - Amplifiers - Special Purpose - TSM103ID 115977-TSM103ID
Manufacturer: STMicroelectronics Win Source Part Number: 115977-TSM103ID Packaging: Tube/Rail Type: Amplifier Applications: Power Management Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 115977-TSM103ID
Packaging: Tube/Rail
Type: Amplifier
Applications: Power Management
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSM103ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSM103ID
Integrated Circuits (ICs) - Linear - Amplifiers TSM103ID
IC AMPLIFIER 8SO

IC AMPLIFIER 8SO

Supplier's Site
Linear - Amplifiers - Special Purpose - TSM103ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
TSM103ID
Linear - Amplifiers - Special Purpose TSM103ID
IC AMPLIFIER 8SO

IC AMPLIFIER 8SO

Supplier's Site Datasheet
Special Purpose Amplifiers - TSM103ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
TSM103ID
Special Purpose Amplifiers TSM103ID
Amplifier IC Power Management 8-SOIC

Amplifier IC Power Management 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 497-5445-5-ND 771-TSM103ID 115977-TSM103ID TSM103ID TSM103ID TSM103ID
Product Name Special Purpose Amplifiers Dual 0.9MHz Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Special Purpose - TSM103ID Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Special Purpose Special Purpose Amplifiers
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" Rail/Tube 8-SO 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data