Manufacturer: STMicroelectronics
Win Source Part Number: 054424-TSM103AIDT
Packaging: Reel - TR
Type: Amplifier
Applications: Power Management
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Dual Op Amp, 0.9MHz BW, 2mV Vos, SO-8, 16V Product overview: TSM103AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.9MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.9MHz, 16V, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TSM103AIDT can be used for catalog matching and distributor lookup.
Amplifier IC Power Management 8-SOIC
IC AMPLIFIER 8SO
IC AMPLIFIER 8SO
Amplifier IC Power Management 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 054424-TSM103AIDT | 771-TSM103AIDT | TSM103AIDT-ND | TSM103AIDT | TSM103AIDT | TSM103AIDT |
| Product Name | Linear - Linear - Amplifiers - Special Purpose - TSM103AIDT | Dual 0.9MHz 16V Operational Amplifier IC | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers |
| Package Type | 8-SO | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Operating Range | Power Management | |||||
| Supply Voltage (VS) | 16 volts | |||||
| Slew Rate | 0.4000 V/µs |