Manufacturer: STMicroelectronics
Win Source Part Number: 129093-TSM103AID
Packaging: Tube/Rail
Type: Amplifier
Applications: Power Management
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Amplifier IC Power Management 8-SOIC
Dual Op Amp, 0.9MHz BW, 2mV Vos, SOIC, SM Product overview: TSM103AID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.9MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.9MHz, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TSM103AID can be used for catalog matching and distributor lookup.
Amplifier IC Power Management 8-SOIC
IC AMPLIFIER 8SO
IC AMPLIFIER 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 129093-TSM103AID | 497-3104-ND | 771-TSM103AID | TSM103AID | TSM103AID | TSM103AID |
| Product Name | Linear - Linear - Amplifiers - Special Purpose - TSM103AID | Special Purpose Amplifiers | Dual 0.9MHz SOIC Operational Amplifier IC | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers |
| Package Type | 8-SO | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |
| Operating Range | Power Management | |||||
| Standards | RoHS | |||||
| Supply Voltage (VS) | 16 volts | |||||
| Slew Rate | 0.4000 V/µs |