Series Voltage Reference IC Fixed 1.24V V 10mA 8-SOIC
VOLTAGE AND CURRENT CONTROLLER Product overview: TSM101CD from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TSM101CD can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 742829-TSM101CD
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Reference case: SOP-8
Reference Date Code: 02+
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC VREF SERIES 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TSM101CD-ND | 693-TSM101CD | 742829-TSM101CD | TSM101CD | TSM101CD |
| Product Name | Voltage Reference | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - TSM101CD | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SO | Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| IQ | 2 mA | 2 mA | |||
| VIN | 4.5 to 32 volts |