Manufacturer: STMicroelectronics
Win Source Part Number: 004587-TSM101ACDTR
Category: Integrated Circuits(ICs)
Family: PMIC - Battery Chargers
Packaging: Reel(TR)
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SO
Fault Protection: Over Voltage
Voltage - Supply (Max): 32V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 004587-TSM101ACDTR |
| Product Name | Integrated Circuits(ICs) |