STMicroelectronics, Inc. PMIC - PMIC - Voltage Reference - TSM1013AID TSM1013AID

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1274758-TSM1013AID Packaging: Tube Mounting Style: SMD Tolerance: ±0.5% Output Type: Fixed Supply Current: 50mA Reference Type: Series Output Current: 1mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 105°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: TSM1013 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 2.5V Parts Input Voltage (V): 4.5V ~ 28V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1274758-TSM1013AID Packaging: Tube Mounting Style: SMD Tolerance: ±0.5% Output Type: Fixed Supply Current: 50mA Reference Type: Series Output Current: 1mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 105°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: TSM1013 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 2.5V Parts Input Voltage (V): 4.5V ~ 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TSM1013AID - 1274758-TSM1013AID - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TSM1013AID
1274758-TSM1013AID
PMIC - PMIC - Voltage Reference - TSM1013AID 1274758-TSM1013AID
Manufacturer: STMicroelectronics Win Source Part Number: 1274758-TSM1013AID Packaging: Tube Mounting Style: SMD Tolerance: ±0.5% Output Type: Fixed Supply Current: 50mA Reference Type: Series Output Current: 1mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 105°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: TSM1013 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 2.5V Parts Input Voltage (V): 4.5V ~ 28V

Manufacturer: STMicroelectronics
Win Source Part Number: 1274758-TSM1013AID
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.5%
Output Type: Fixed
Supply Current: 50mA
Reference Type: Series
Output Current: 1mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 105°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: TSM1013
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 2.5V
Parts Input Voltage (V): 4.5V ~ 28V

Buy Now
Singapore, Singapore
Precision Voltage Reference IC
693-TSM1013AID
Precision Voltage Reference IC 693-TSM1013AID
Constant Voltage and Constant Current Controller for Battery Chargers and Adaptors Product overview: TSM1013AID from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TSM1013AID can be used for catalog matching and distributor lookup.

Constant Voltage and Constant Current Controller for Battery Chargers and Adaptors Product overview: TSM1013AID from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TSM1013AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TSM1013AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TSM1013AID
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TSM1013AID
IC VREF SERIES 0.5% 8SO

IC VREF SERIES 0.5% 8SO

Supplier's Site
PMIC - Voltage Reference - TSM1013AID - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TSM1013AID
PMIC - Voltage Reference TSM1013AID
IC VREF SERIES 0.5% 8SO

IC VREF SERIES 0.5% 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1274758-TSM1013AID 693-TSM1013AID TSM1013AID TSM1013AID
Product Name PMIC - PMIC - Voltage Reference - TSM1013AID Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type Other; 8-SOIC Other; SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
IQ 50 mA 50 mA
Operating Temperature 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F)
Type Series
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR430AR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM385-1.2 Micropower Voltage Reference - LM385PWRE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
Voltage Reference - ISL21007CFB812Z-TKTR-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 5 ppm/C
View Details
4 suppliers