Series Voltage Reference IC Fixed 1.25V V ±1% 2.5mA 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 804736-TSM1012ID
Packaging: Tube
Mounting Style: SMD
Tolerance: ±1%
Current - Output: 2.5mA
Voltage - Input: 4.5V ~ 28V
Output Type: Fixed
Reference Type: Series
Current - Supply: 50mA
Voltage - Output (Min/Fixed): 1.25V
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Part Number Series: TSM1012
LOW CONSUMPTION VOLTAGE AND CURRENT CONTROLLER FOR BATTERY CHARGERS AND ADAPTORS Product overview: TSM1012ID from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TSM1012ID can be used for catalog matching and distributor lookup.
IC VREF SERIES 1% 8SO
IC VREF SERIES 1% 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 497-TSM1012ID-ND | 804736-TSM1012ID | 693-TSM1012ID | TSM1012ID | TSM1012ID |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - TSM1012ID | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Series | Series | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| IQ | 50 mA | 50 mA | 50 mA | ||
| Accuracy | 1 % | ||||
| VIN | 4.5 to 28 volts |