STMicroelectronics, Inc. Linear - Linear - Amplifiers - Special Purpose - TSM100IDT TSM100IDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 937700-TSM100IDT Features: Amplifier, Comparator IC Power Management 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TSM100 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 497-2330-1, -497-2330-2, 497-2330-2, -497-2330-1, 1805-TSM100IDTCT, 1805-TSM100IDTTR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 937700-TSM100IDT Features: Amplifier, Comparator IC Power Management 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TSM100 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 497-2330-1, -497-2330-2, 497-2330-2, -497-2330-1, 1805-TSM100IDTCT, 1805-TSM100IDTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - TSM100IDT - 937700-TSM100IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - TSM100IDT
937700-TSM100IDT
Linear - Linear - Amplifiers - Special Purpose - TSM100IDT 937700-TSM100IDT
Manufacturer: STMicroelectronics Win Source Part Number: 937700-TSM100IDT Features: Amplifier, Comparator IC Power Management 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: TSM100 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 497-2330-1, -497-2330-2, 497-2330-2, -497-2330-1, 1805-TSM100IDTCT, 1805-TSM100IDTTR

Manufacturer: STMicroelectronics
Win Source Part Number: 937700-TSM100IDT
Features: Amplifier, Comparator IC Power Management 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TSM100
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-2330-1, -497-2330-2, 497-2330-2, -497-2330-1, 1805-TSM100IDTCT, 1805-TSM100IDTTR

Buy Now Datasheet
Singapore, Singapore
0.9MHz Special Purpose Amplifier Ic
771-TSM100IDT
0.9MHz Special Purpose Amplifier Ic 771-TSM100IDT
OP-AMP, 4000uV OFFSET-MAX, 0.9MHz BAND WIDTH, PDSO8, MICRO, PLASTIC, SO-8 Product overview: TSM100IDT from STMicroelectronics is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9MHz. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 0.9MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TSM100IDT can be used for catalog matching and distributor lookup.

OP-AMP, 4000uV OFFSET-MAX, 0.9MHz BAND WIDTH, PDSO8, MICRO, PLASTIC, SO-8 Product overview: TSM100IDT from STMicroelectronics is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9MHz. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 0.9MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TSM100IDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Amplifiers - 497-2330-2-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
497-2330-2-ND
Special Purpose Amplifiers 497-2330-2-ND
Amplifier, Comparator IC Power Management 8-SOIC

Amplifier, Comparator IC Power Management 8-SOIC

Buy Now Datasheet
Special Purpose Amplifiers - TSM100IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
TSM100IDT
Special Purpose Amplifiers TSM100IDT
Amplifier, Comparator IC Power Management 8-SOIC

Amplifier, Comparator IC Power Management 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - TSM100IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
TSM100IDT
Linear - Amplifiers - Special Purpose TSM100IDT
IC AMP COMP 8SO

IC AMP COMP 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSM100IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSM100IDT
Integrated Circuits (ICs) - Linear - Amplifiers TSM100IDT
IC AMP COMP 8SO

IC AMP COMP 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 937700-TSM100IDT 771-TSM100IDT 497-2330-2-ND TSM100IDT TSM100IDT TSM100IDT
Product Name Linear - Linear - Amplifiers - Special Purpose - TSM100IDT 0.9MHz Special Purpose Amplifier Ic Special Purpose Amplifiers Special Purpose Amplifiers Linear - Amplifiers - Special Purpose Integrated Circuits (ICs) - Linear - Amplifiers
Package Type SOIC; 8-SOIC Cut Tape SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data