STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TSM007IN TSM007IN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1114678-TSM007IN Packaging: Tube/Rail Output Type: Transistor Driver Frequency - Switching: 100kHz Control Features: Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 60% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 12 V to 25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1114678-TSM007IN Packaging: Tube/Rail Output Type: Transistor Driver Frequency - Switching: 100kHz Control Features: Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 60% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 12 V to 25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TSM007IN - 1114678-TSM007IN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TSM007IN
1114678-TSM007IN
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TSM007IN 1114678-TSM007IN
Manufacturer: STMicroelectronics Win Source Part Number: 1114678-TSM007IN Packaging: Tube/Rail Output Type: Transistor Driver Frequency - Switching: 100kHz Control Features: Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 60% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 12 V to 25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1114678-TSM007IN
Packaging: Tube/Rail
Output Type: Transistor Driver
Frequency - Switching: 100kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 60%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 95°C (TA)
Case / Package: 8-DIP
Supply Voltage - Operating: 12 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
DC DC Switching Controllers - 497-4469-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
497-4469-5-ND
DC DC Switching Controllers 497-4469-5-ND
Regulator Positive, Isolation Capable Output DC-DC Controller IC 8-DIP

Regulator Positive, Isolation Capable Output DC-DC Controller IC 8-DIP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TSM007IN - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TSM007IN
PMIC - Voltage Regulators - DC DC Switching Controllers TSM007IN
IC REG CTRLR 8DIP

IC REG CTRLR 8DIP

Supplier's Site Datasheet
DC DC Switching Controllers - TSM007IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TSM007IN
DC DC Switching Controllers TSM007IN
Regulator Positive, Isolation Capable Output DC-DC Controller IC 8-DIP

Regulator Positive, Isolation Capable Output DC-DC Controller IC 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1114678-TSM007IN 497-4469-5-ND TSM007IN TSM007IN
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TSM007IN DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type DIP; Other; 8-DIP DIP; Other; "8-DIP (0.300"", 7.62mm)" DIP; Other; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - CHL8326-07CRT - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; PWM
Package Type Other; 48-VFQFN Exposed Pad
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP3159JRU-REEL7 - Lingto Electronic Limited
Specs
Special Features Frequency Control, Power Good, Reset
View Details
Switching Regulators - 1904547 - RS Components, Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details