Regulator Positive, Isolation Capable Output DC-DC Controller IC 8-SOIC
IC REG CTRLR 8SOIC
Regulator Positive, Isolation Capable Output DC-DC Controller IC 8-SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TSM007ID-ND | TSM007ID | TSM007ID |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| fsw | 100 kHz | 100 kHz | 100 kHz |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Special Features | Frequency Control, Soft Start |