STMicroelectronics 180V 5A TVS Protection Diode TSI180B1RL

Description
Thyristor Surge Protection Devices 180V 5A 8-Pin SO N T/R Product overview: TSI180B1RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 180V, 5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TSI180B1RL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thyristor Surge Protection Devices 180V 5A 8-Pin SO N T/R Product overview: TSI180B1RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 180V, 5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TSI180B1RL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
180V 5A TVS Protection Diode
144-TSI180B1RL
180V 5A TVS Protection Diode 144-TSI180B1RL
Thyristor Surge Protection Devices 180V 5A 8-Pin SO N T/R Product overview: TSI180B1RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 180V, 5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TSI180B1RL can be used for catalog matching and distributor lookup.

Thyristor Surge Protection Devices 180V 5A 8-Pin SO N T/R Product overview: TSI180B1RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 180V, 5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TSI180B1RL can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - TSI180B1RL - 989978-TSI180B1RL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TSI180B1RL
989978-TSI180B1RL
TVS - TVS - Diodes - TSI180B1RL 989978-TSI180B1RL
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989978-TSI180B1RL Mounting: SMD (SMT) Capacitance: 200 pF Polarity: Bidirectional Operating Supply Voltage: 180 V Categories: TVS - Diodes Case / Package: SO Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Max Surge Current: 1 µA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989978-TSI180B1RL
Mounting: SMD (SMT)
Capacitance: 200 pF
Polarity: Bidirectional
Operating Supply Voltage: 180 V
Categories: TVS - Diodes
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Max Surge Current: 1 µA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TSI180B1RL 989978-TSI180B1RL
Product Name 180V 5A TVS Protection Diode TVS - TVS - Diodes - TSI180B1RL
Configuration Single
Unlock Full Specs
to access all available technical data