Operational Amplifiers - Op Amps Quad Hi-Spd Lo-Power Product overview: TSH95IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH95IN can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101424-TSH95IN
Mounting: SMD (SMT)
Operating Supply Voltage: 6 V
Slew Rate: 110 V/µs
Gain Bandwidth Product: 150 MHz
Number of Channels: 4
Output Current: 40 mA
Common Mode Rejection Ratio: 80 dB
Input Bias Current: 15 µA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Nominal Supply Current: 24 mA
Max Dual Supply Voltage: 6 V
Min Dual Supply Voltage: 3.5 V
Voltage Gain: 70 dB
Input Offset Voltage (Vos): 4 mV
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSH95IN | 1101424-TSH95IN |
| Product Name | Quad Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH95IN |
| Standards | RoHS | |
| Supply Voltage (VS) | 6 volts | 6 volts |
| Slew Rate | 110 V/µs | 110 V/µs |
| Bandwidth | 150 MHz | 150 MHz |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |