STMicroelectronics, Inc. Quad 150MHz SOIC Operational Amplifier IC TSH95ID

Description
Quad Op-Amp, 150MHz BW, 4mV Vos, SOIC-16, Bipolar Product overview: TSH95ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 150MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 150MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH95ID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Op-Amp, 150MHz BW, 4mV Vos, SOIC-16, Bipolar Product overview: TSH95ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 150MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 150MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH95ID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 150MHz SOIC Operational Amplifier IC
687-TSH95ID
Quad 150MHz SOIC Operational Amplifier IC 687-TSH95ID
Quad Op-Amp, 150MHz BW, 4mV Vos, SOIC-16, Bipolar Product overview: TSH95ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 150MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 150MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH95ID can be used for catalog matching and distributor lookup.

Quad Op-Amp, 150MHz BW, 4mV Vos, SOIC-16, Bipolar Product overview: TSH95ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 150MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 150MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH95ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH95ID - 1114635-TSH95ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH95ID
1114635-TSH95ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH95ID 1114635-TSH95ID
Manufacturer: STMicroelectronics Win Source Part Number: 1114635-TSH95ID Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 110 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 7 V to 12 V, ±3.5 V to 6 V Operating Supply Current: 4.5mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 150MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1114635-TSH95ID
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 110 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 7 V to 12 V, ±3.5 V to 6 V
Operating Supply Current: 4.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 150MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2329-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2329-5-ND
Instrumentation, Op Amps, Buffer Amps 497-2329-5-ND
General Purpose Amplifier 4 Circuit 16-SO

General Purpose Amplifier 4 Circuit 16-SO

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH95ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSH95ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSH95ID
IC OPAMP GP 4 CIRCUIT 16SO

IC OPAMP GP 4 CIRCUIT 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSH95ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSH95ID
Integrated Circuits (ICs) - Linear - Amplifiers TSH95ID
IC OPAMP GP 4 CIRCUIT 16SO

IC OPAMP GP 4 CIRCUIT 16SO

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSH95ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSH95ID
Instrumentation, OP Amps, Buffer Amps TSH95ID
General Purpose Amplifier 4 Circuit 16-SO

General Purpose Amplifier 4 Circuit 16-SO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSH95ID 1114635-TSH95ID 497-2329-5-ND TSH95ID TSH95ID TSH95ID
Product Name Quad 150MHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH95ID Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 7 to 12 volts 7 to 12 volts 7 volts
Slew Rate 110 V/µs 110 V/µs 110 V/µs 1.10E-4 V/µs 110 V/µs
Bandwidth 150 MHz 150 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Rail/Tube 16-SO SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD602SQ/883B - 909569-AD602SQ/883B - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CERDIP
View Details
2 suppliers
BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers