STMicroelectronics OEM Parts - OEM Parts (T - Z) - TSH94IN TSH94IN

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101423-TSH94IN Mounting: SMD (SMT) Operating Supply Voltage: 6 V Slew Rate: 110 V/µs Gain Bandwidth Product: 150 MHz Number of Channels: 4 Common Mode Rejection Ratio: 80 dB Input Bias Current: 15 µA Categories: OEM Parts(T-Z) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 24 mA Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 3.5 V Voltage Gain: 70 dB Input Offset Voltage (Vos): 3 mV
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101423-TSH94IN Mounting: SMD (SMT) Operating Supply Voltage: 6 V Slew Rate: 110 V/µs Gain Bandwidth Product: 150 MHz Number of Channels: 4 Common Mode Rejection Ratio: 80 dB Input Bias Current: 15 µA Categories: OEM Parts(T-Z) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 24 mA Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 3.5 V Voltage Gain: 70 dB Input Offset Voltage (Vos): 3 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TSH94IN - 1101423-TSH94IN - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TSH94IN
1101423-TSH94IN
OEM Parts - OEM Parts (T - Z) - TSH94IN 1101423-TSH94IN
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101423-TSH94IN Mounting: SMD (SMT) Operating Supply Voltage: 6 V Slew Rate: 110 V/µs Gain Bandwidth Product: 150 MHz Number of Channels: 4 Common Mode Rejection Ratio: 80 dB Input Bias Current: 15 µA Categories: OEM Parts(T-Z) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 24 mA Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 3.5 V Voltage Gain: 70 dB Input Offset Voltage (Vos): 3 mV

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101423-TSH94IN
Mounting: SMD (SMT)
Operating Supply Voltage: 6 V
Slew Rate: 110 V/µs
Gain Bandwidth Product: 150 MHz
Number of Channels: 4
Common Mode Rejection Ratio: 80 dB
Input Bias Current: 15 µA
Categories: OEM Parts(T-Z)
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Nominal Supply Current: 24 mA
Max Dual Supply Voltage: 6 V
Min Dual Supply Voltage: 3.5 V
Voltage Gain: 70 dB
Input Offset Voltage (Vos): 3 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1101423-TSH94IN
Product Name OEM Parts - OEM Parts (T - Z) - TSH94IN
Unlock Full Specs
to access all available technical data