Quad Op Amp, 150MHz GBW, 40mA Output, SOIC, Surface Mount Product overview: TSH94ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 150MHz, 40mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SMD, 150MHz, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH94ID can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 113086-TSH94ID
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 110 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 7 V to 12 V, ±3.5 V to 6 V
Operating Supply Current: 4.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 150MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit 16-SO
IC OPAMP GP 4 CIRCUIT 16SO
IC OPAMP GP 4 CIRCUIT 16SO
General Purpose Amplifier 4 Circuit 16-SO
IC OPAMP GP 4 CIRCUIT 16SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSH94ID | 113086-TSH94ID | 497-3072-5-ND | TSH94ID | TSH94ID | TSH94ID | TSH94ID |
| Product Name | Quad SMD 150MHz 40mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH94ID | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 7 to 12 volts | 7 to 12 volts | 7 volts | 7 volts | |||
| Slew Rate | 110 V/µs | 110 V/µs | 110 V/µs | 110 V/µs | 110 V/µs | 1.10E-4 V/µs | |
| Bandwidth | 150 MHz | 150 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | Rail/Tube | 16-SO | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount |