STMicroelectronics, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH93IDT TSH93IDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054165-TSH93IDT Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 110 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 7 V to 12 V, ±3.5 V to 6 V Operating Supply Current: 4.5mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 150MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054165-TSH93IDT Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 110 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 7 V to 12 V, ±3.5 V to 6 V Operating Supply Current: 4.5mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 150MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH93IDT - 054165-TSH93IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH93IDT
054165-TSH93IDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH93IDT 054165-TSH93IDT
Manufacturer: STMicroelectronics Win Source Part Number: 054165-TSH93IDT Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 110 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 7 V to 12 V, ±3.5 V to 6 V Operating Supply Current: 4.5mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 150MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054165-TSH93IDT
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 110 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 7 V to 12 V, ±3.5 V to 6 V
Operating Supply Current: 4.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 150MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
150MHz Operational Amplifier IC - 687-TSH93IDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MHz Operational Amplifier IC
687-TSH93IDT
150MHz Operational Amplifier IC 687-TSH93IDT
TRIPLE OP-AMP, 6000uV OFFSET-MAX, 150MHz BAND WIDTH, PDSO14, LEAD FREE, MICRO, PLASTIC, SOP-14 Product overview: TSH93IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH93IDT can be used for catalog matching and distributor lookup.

TRIPLE OP-AMP, 6000uV OFFSET-MAX, 150MHz BAND WIDTH, PDSO14, LEAD FREE, MICRO, PLASTIC, SOP-14 Product overview: TSH93IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH93IDT can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TSH93IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSH93IDT
Instrumentation, OP Amps, Buffer Amps TSH93IDT
General Purpose Amplifier 3 Circuit 16-SO

General Purpose Amplifier 3 Circuit 16-SO

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH93IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSH93IDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSH93IDT
IC OPAMP GP 3 CIRCUIT 16SO

IC OPAMP GP 3 CIRCUIT 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 054165-TSH93IDT 687-TSH93IDT TSH93IDT TSH93IDT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH93IDT 150MHz Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 7 to 12 volts 6 volts
Source Current (IS) 4.5 milliamps 4.5 milliamps 4.5 milliamps
VOS 4 millivolts 4 millivolts
IBIAS 5 µA 5 µA
GBW 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data