General Purpose Amplifier 3 Circuit 16-SO
Triple Op Amp, 150MHz GBW, 4mV Vos, 80dB CMRR, SOIC Product overview: TSH93ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH93ID can be used for catalog matching and distributor lookup.
IC OPAMP GP 3 CIRCUIT 16SO
IC OPAMP GP 3 CIRCUIT 16SO
General Purpose Amplifier 3 Circuit 16-SO
IC OPAMP VFB 3 CIRCUIT 14SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 497-3071-5-ND | 687-TSH93ID | TSH93ID | TSH93ID | TSH93ID | 761-TSH93ID |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 150MHz SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP VFB 3 CIRCUIT 14SO |
| Source Current (IS) | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | |||
| Slew Rate | 110 V/µs | 110 V/µs | 1.10E-4 V/µs | 110 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154, 3.90mm Width) | |
| Standards | RoHS | RoHS |