STMicroelectronics, Inc. 100MHz 6V 105V Operational Amplifier IC TSH80IDT

Description
100MHz Op Amp, 6V, 1Ch, SO, 105V/µs Slew Rate Product overview: TSH80IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 6V, 105V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 6V, 105V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH80IDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100MHz Op Amp, 6V, 1Ch, SO, 105V/µs Slew Rate Product overview: TSH80IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 6V, 105V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 6V, 105V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH80IDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100MHz 6V 105V Operational Amplifier IC - 687-TSH80IDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHz 6V 105V Operational Amplifier IC
687-TSH80IDT
100MHz 6V 105V Operational Amplifier IC 687-TSH80IDT
100MHz Op Amp, 6V, 1Ch, SO, 105V/µs Slew Rate Product overview: TSH80IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 6V, 105V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 6V, 105V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH80IDT can be used for catalog matching and distributor lookup.

100MHz Op Amp, 6V, 1Ch, SO, 105V/µs Slew Rate Product overview: TSH80IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 6V, 105V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 6V, 105V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH80IDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH80IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSH80IDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSH80IDT
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSH80IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSH80IDT
Instrumentation, OP Amps, Buffer Amps TSH80IDT
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TSH80IDT TSH80IDT TSH80IDT
Product Name 100MHz 6V 105V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 6 volts
Slew Rate 105 V/µs 118 V/µs
Bandwidth 65 MHz 100 MHz 100 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers
Op Amps - 1899074P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details