STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps TSH75CD

Description
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SO
Request a Quote
Description
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSH75CD is a rail-to-rail operational amplifier designed for general-purpose applications. It operates with a single supply voltage ranging from 3 V to 12 V and features a 3 dB bandwidth of 90 MHz and a gain bandwidth product of 70 MHz. The amplifier has a typical slew rate of 100 V/µs and can deliver output currents up to 55 mA, making it suitable for driving standard 150 Ω loads. The TSH75CD is specified for low distortion with a total harmonic distortion (THD) of 0.1%. It is available in a compact SO16 package, which is advantageous for space-constrained designs. Applications include video buffering, ADC driving, and high-fidelity audio systems. The device also includes standby inputs for low-power operation, enhancing its versatility in various electronic applications.

Datasheet Summary
Powered by GS/AI

The TSH75CD is a rail-to-rail operational amplifier designed for general-purpose applications. It operates with a single supply voltage ranging from 3 V to 12 V and features a 3 dB bandwidth of 90 MHz and a gain bandwidth product of 70 MHz. The amplifier has a typical slew rate of 100 V/µs and can deliver output currents up to 55 mA, making it suitable for driving standard 150 Ω loads. The TSH75CD is specified for low distortion with a total harmonic distortion (THD) of 0.1%. It is available in a compact SO16 package, which is advantageous for space-constrained designs. Applications include video buffering, ADC driving, and high-fidelity audio systems. The device also includes standby inputs for low-power operation, enhancing its versatility in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - TSH75CD-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TSH75CD-ND
Instrumentation, Op Amps, Buffer Amps TSH75CD-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SO

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SO

Buy Now Datasheet
Singapore, Singapore
100MHz 105V Operational Amplifier IC
687-TSH75CD
100MHz 105V Operational Amplifier IC 687-TSH75CD
4-Ch Op Amp, 100MHz BW, 105V/µs SR, Rail-to-Rail, SO Package Product overview: TSH75CD from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 105V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 105V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH75CD can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 100MHz BW, 105V/µs SR, Rail-to-Rail, SO Package Product overview: TSH75CD from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 105V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 105V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH75CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH75CD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSH75CD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSH75CD
IC OPAMP GP 4 CIRCUIT 16SO

IC OPAMP GP 4 CIRCUIT 16SO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSH75CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSH75CD
Instrumentation, OP Amps, Buffer Amps TSH75CD
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SO

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSH75CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSH75CD
Integrated Circuits (ICs) - Linear - Amplifiers TSH75CD
IC OPAMP GP 4 CIRCUIT 16SO

IC OPAMP GP 4 CIRCUIT 16SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TSH75CD-ND 687-TSH75CD TSH75CD TSH75CD TSH75CD
Product Name Instrumentation, Op Amps, Buffer Amps 100MHz 105V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out
Source Current (IS) 8.2 milliamps 8.2 milliamps 8.2 milliamps
Slew Rate 118 V/µs 105 V/µs 118 V/µs 1.18E-4 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)" Rail/Tube SOIC; 16-SOIC (0.154\", 3.90mm Width) Surface Mount
Unlock Full Specs
to access all available technical data