The TSH74CD is a rail-to-rail operational amplifier designed for general-purpose applications. It operates with a supply voltage range from 3 V to 12 V and is capable of driving standard 150 Ω loads. The amplifier features a 3 dB bandwidth of 90 MHz and a gain bandwidth product of 70 MHz, making it suitable for high-speed applications. It has a typical slew rate of 100 V/µs and can output currents up to 55 mA. The TSH74CD is specified for low distortion with a total harmonic distortion (THD) of 0.1%. It is available in a 14-SO package, which helps to economize board space. This amplifier is ideal for applications such as video buffering and ADC driving, particularly in portable equipment due to its low operating voltage.
100MHz Op Amp, 4-Ch, Rail-to-Rail, 105V/µs Slew Rate, SO Package Product overview: TSH74CD from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 105V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 105V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH74CD can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSH74CD | 497-2325-5-ND | TSH74CD | TSH74CD | TSH74CD |
| Product Name | 100MHz 105V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 6 volts | 3 volts | |||
| Slew Rate | 105 V/µs | 118 V/µs | 118 V/µs | 1.18E-4 V/µs | |
| Bandwidth | 65 MHz | 100 MHz | 100 MHz | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | Rail/Tube | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount |