Manufacturer: STMicroelectronics
Win Source Part Number: 035311-TSH73CDT
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 100MHz
Amplifier Type: General Purpose
Slew Rate: 118 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 9.8mA
Channel Output Current: 55mA
Gain Bandwidth Product (GBP): 65MHz
Alternative Parts (Cross-Reference): MAX4018ESD+T; TSH63CD; OPA3832IDRG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
3-Ch 100MHz Op Amp, Rail-to-Rail, 6V, SO Package Product overview: TSH73CDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH73CDT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 3 Circuit Rail-to-Rail 14-SO
IC OPAMP GP 3 CIRCUIT 14SO
General Purpose Amplifier 3 Circuit Rail-to-Rail 14-SO
IC OPAMP GP 3 CIRCUIT 14SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 035311-TSH73CDT | 687-TSH73CDT | 497-8155-2-ND | TSH73CDT | TSH73CDT | TSH73CDT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSH73CDT | 100MHz 6V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to 12 volts | 6 volts | 3 volts | |||
| Source Current (IS) | 9.8 milliamps | 8.2 milliamps | 8.2 milliamps | 8.2 milliamps | ||
| VOS | 0.8000 millivolts | 1.1 millivolts | ||||
| IBIAS | 6 µA | 6 µA | ||||
| GBW | 65 MHz | 65 MHz |