General Purpose Amplifier 3 Circuit Rail-to-Rail 14-SO
100MHz Op Amp, 3-Ch, Rail-to-Rail, 6V, SO Package Product overview: TSH73CD from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSH73CD can be used for catalog matching and distributor lookup.
IC OPAMP GP 3 CIRCUIT 14SO
IC OPAMP GP 3 CIRCUIT 14SO
General Purpose Amplifier 3 Circuit Rail-to-Rail 14-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TSH73CD-ND | 687-TSH73CD | TSH73CD | TSH73CD | TSH73CD |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 100MHz 6V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 8.2 milliamps | 8.2 milliamps | 8.2 milliamps | ||
| Slew Rate | 118 V/µs | 105 V/µs | 1.18E-4 V/µs | 118 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) |